EN
  • EN
  • DE

W25Q16CLSNIG

Part No W25Q16CLSNIG
Manufacturer Winbond Electronics
Catalog Memory
Description 2.5V 16M-BIT SERIAL FLASH MEMORY WITH DUAL AND QUAD SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842135-W25Q16CLSNIG
Ultra Librarian 3D Model Ultra Librarian W25Q16CLSNIG CAD Model

Description

The W25Q16CLSNIG is a 16M-bit Serial Flash memory manufactured by Winbond Electronics. It features a small sector erase option, superior performance, and low power consumption, making it suitable for a wide range of applications requiring non-volatile memory.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in embedded systems.
  • Consumer Electronics: Found in devices like TVs, set-top boxes, and gaming consoles for storing application code and user data.
  • Industrial Control: Employed in industrial control systems for storing operating parameters and software.
  • Networking Equipment: Used in routers, switches, and modems for storing bootloaders and configuration settings.
  • IoT Devices: Integrated into IoT devices for over-the-air (OTA) updates and data logging.

Features

  • 16M-bit (2MB) Memory: Provides ample storage for code and data.
  • Serial Interface: Utilizes a standard SPI interface for easy integration with microcontrollers.
  • Dual/Quad SPI: Supports Dual and Quad SPI modes for increased data throughput.
  • Small Sector Erase: Offers a 4KB sector erase option for flexible memory management.
  • Program/Erase Suspend/Resume: Allows program and erase operations to be suspended and resumed.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Voltage Range: Operates over a wide voltage range, typically 2.7V to 3.6V.
  • Temperature Range: Available in various temperature grades, including industrial temperature range (-40°C to +85°C).
  • Security Features: Offers security features such as block protection and one-time programmable (OTP) regions.

Benefits

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data.
  • Fast Data Transfer: Enables fast data transfer rates with Dual and Quad SPI modes.
  • Flexible Memory Management: Offers small sector erase options for efficient memory management.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy Integration: Simplifies integration with microcontrollers using a standard SPI interface.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details

The W25Q16CLSNIG utilizes a CMOS floating gate technology. The device is offered in various package options, including SOIC and WSON. It supports standard, Dual, and Quad SPI operation, allowing for flexible data transfer rates. The device also features advanced security features, such as block protection and OTP regions, to protect sensitive data. The typical operating temperature range is -40°C to +85°C, making it suitable for industrial applications.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4149 $56.5960
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess