EN
  • EN
  • DE

PL123S-09SC-R

Part No PL123S-09SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPLX 1:9 134MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 134MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1089340-PL123S-09SC-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL123S-09SC-R CAD Model

Description

The PL123S-09SC-R is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor components designed to cater to the needs of various electronic applications.

Key Features

  • High-Performance Clock Solution: The PL123S-09SC-R is designed to deliver a high-quality, stable clock output, which is crucial for the synchronization of electronic circuits.
  • Low-Power Consumption: This component is engineered to operate with minimal power draw, making it ideal for battery-powered devices and applications where energy efficiency is a priority.
  • Compact Surface-Mount Package: The device comes in a small outline, no-lead (SON) package, which allows for a reduced footprint on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: It is suitable for a variety of environments, thanks to its ability to function across a broad temperature spectrum.

Applications

The PL123S-09SC-R is versatile and can be used in multiple applications, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Embedded Systems
  • IoT Devices
  • Industrial Control Systems

Technical Specifications

With precise engineering, the PL123S-09SC-R ensures reliability and performance. Here are some of its technical specifications:

Parameter Value
Package Type SON-8
Supply Voltage (VDD) 3.3V ±5%
Operating Temperature -40°C to +85°C
Output Frequency Configurable

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for all its products. The PL123S-09SC-R is backed by Microchip's assurance of reliability and performance, accompanied by comprehensive technical support for integration into your projects.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess