EN
  • EN
  • DE

W24129AK-15

Part No W24129AK-15
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 16K X 8 HIGH-SPEED CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1279978-W24129AK-15
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24129AK-15 CAD Model

Description

The W24129AK-15 is a 1M-bit high-speed static RAM (SRAM) organized as 128K x 8 bits. It is manufactured by Winbond Electronics. This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in embedded systems, cache memory, and other high-performance applications where quick data retrieval and storage are crucial.

Applications:

  • Embedded Systems: Used as a high-speed memory component in various embedded systems.
  • Cache Memory: Employed as cache memory in microprocessors and controllers to speed up data access.
  • Industrial Control Systems: Utilized in industrial control equipment for real-time data storage and retrieval.
  • Networking Devices: Integrated into routers, switches, and other networking devices for fast packet processing.
  • Data Acquisition Systems: Used in data acquisition systems for temporary storage of acquired data.

Features:

  • High-Speed Access Time: Offers a fast access time of 15ns, enabling quick data retrieval.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, facilitating easy interfacing with other components.
  • Available in DIP and SO Packages: Offered in DIP and SO packages for flexible integration into various systems.

Benefits:

  • Improved System Performance: Enhances system performance by providing fast data access and retrieval.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Simplified System Design: Reduces the number of external components required, simplifying system design.
  • Easy Integration: Compatible with TTL logic levels, facilitating easy interfacing with other components.
  • Enhanced System Reliability: Provides robust performance, ensuring continuous operation in demanding environments.

Technical Specifications:

The W24129AK-15 typically operates with a supply voltage of 5V ±10%. It has an access time of 15ns and a typical operating current of around 60mA. The standby current is typically less than 10mA. The operating temperature range is generally from 0°C to +70°C. The device is available in DIP and SO packages, providing flexible integration options. Furthermore, it features three-state outputs, allowing for easy memory expansion and interfacing with other memory devices.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess