EN
  • EN
  • DE

W24100S-70LE

Part No W24100S-70LE
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409511-W24100S-70LE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W24100S-70LE CAD Model

Description

The W24100S-70LE is a 1 Megabit (128K x 8) Static Random Access Memory (SRAM) device manufactured by Winbond Electronics. This SRAM offers a combination of fast access times and low power consumption, making it suitable for various embedded applications where speed and efficiency are critical.

Applications:

  • Embedded Systems: Used as fast memory for microcontrollers in a range of embedded applications.
  • Portable Devices: Ideal for use in battery-powered devices where low power consumption is essential.
  • Industrial Control Systems: Provides memory for real-time data processing in industrial environments.
  • Instrumentation: Used in test and measurement equipment requiring high-speed data capture and storage.
  • Medical Devices: Suitable for use in portable medical instruments where reliability and low power are important.

Features:

  • 1 Megabit (128K x 8) memory: Provides sufficient storage for many embedded applications.
  • Fast Access Time (70ns): Enables quick data reads and writes, improving system performance.
  • Low Power Consumption: Minimizes power usage, prolonging battery life in portable devices.
  • Single 5V Power Supply: Operates on a standard 5V power supply, simplifying integration.
  • Asynchronous Operation: Eases interfacing with microprocessors and other digital logic.
  • TTL Compatible Inputs and Outputs: Allows direct connection to standard TTL logic devices.
  • Available in multiple packages: Provides flexibility for different board layouts and mounting requirements.

Benefits:

  • High-Speed Data Access: Fast access time ensures responsive and efficient operation.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power demands.
  • Simplified Integration: Asynchronous operation simplifies the connection process.
  • Versatile Application: Suitable for a wide range of applications due to its balanced performance and power efficiency.
  • Easy to Use: TTL compatibility simplifies the connection to other logic components.

Additional Details:

The W24100S-70LE is designed for robust and reliable operation in various environments. It is often used in applications where the data can be volatile but rapid access is required. This SRAM offers a cost-effective solution for balancing memory capacity, speed, and power consumption. Its availability in different packages allows designers to easily integrate it into their systems.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess