EN
  • EN
  • DE

771AWG

Part No 771AWG
Manufacturer Winbond Electronics
Catalog PMIC - Thermal Management
Description IC H/W MONITOR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Reel - TR
Status Not For New Designs
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, -40°C to 127°C
Accuracy ±3°C(Max)
Topology ADC, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 057413-771AWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 771AWG CAD Model

Description

Product Overview

The 771AWG is tailored for signal improvement and efficiency, serving as a pivotal resource for electronic mapping and connectivity.

Features and Benefits

  • Superior signal enhancement
  • High adaptability for multiple systems
  • Consistent performance output
  • Effortless implementation

Applications

  • GPS devices
  • Satellite communication
  • RFID systems
  • Telecommunication networks

A staple for enhancing connectivity, this component ensures superior signal handling and distribution.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess