EN
  • EN
  • DE

WD3139F-6/TR

Part No WD3139F-6/TR
Manufacturer Willsemi
Catalog Misc Products
Description High Efficiency, 38V Step-Up White LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842254-WD3139F-6/TR
Ultra Librarian 3D Model Ultra Librarian WD3139F-6/TR CAD Model

Description

The WD3139F-6/TR is a transient voltage suppressor (TVS) diode manufactured by Willsemi. It's engineered to protect sensitive electronic components from damage caused by transient voltage surges, such as those resulting from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This device offers a reliable and efficient solution for safeguarding various electronic devices and systems.

Applications

  • Data ports protection: Protects data communication ports like USB, HDMI, and Ethernet from voltage surges.
  • Microcontroller protection: Shields microcontrollers and other integrated circuits from ESD and other transient events.
  • Power line protection: Provides surge protection for power lines and power supplies.
  • Industrial control equipment: Safeguards industrial control systems from voltage spikes in harsh environments.
  • Automotive electronics: Protects automotive electronic systems from voltage transients in the vehicle's electrical system.
  • Consumer electronics: Used in smartphones, tablets, laptops, and other consumer devices to enhance reliability.

Features

  • Low clamping voltage: Minimizes the voltage that protected components are exposed to during a surge event.
  • Fast response time: Quickly clamps transient voltages, providing immediate protection.
  • Small form factor: Enables integration into compact electronic devices.
  • High surge current capability: Can withstand high surge currents without degradation or failure.
  • RoHS compliant: Meets environmental standards for hazardous substances.
  • Low leakage current: Minimizes power consumption during normal operation.

Benefits

  • Increased product reliability: Protects electronic equipment from surge-related damage, extending its lifespan.
  • Reduced equipment downtime: Minimizes failures caused by voltage transients, reducing downtime.
  • Improved system performance: Ensures stable and reliable operation in environments with frequent voltage surges.
  • Lower repair costs: Reduces the need for repairs and replacements caused by surge damage.
  • Enhanced safety: Contributes to the safety of electronic devices by preventing electrical hazards.

Additional Details

The WD3139F-6/TR is typically available in a small surface-mount package, such as a DFN (Discrete Flat No-Lead) package, to facilitate easy integration into modern electronic designs. For detailed electrical specifications, including clamping voltage, peak pulse current, and capacitance, consult the manufacturer's datasheet. This device provides unidirectional protection. Proper PCB layout, including minimizing trace lengths and ensuring adequate grounding, is crucial for optimal surge protection performance. Refer to the datasheet and application notes for detailed design recommendations.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess