EN
  • EN
  • DE

SN74HCT74APWR

Part No SN74HCT74APWR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Logic Function D-Type
RoHS Compliant
Win Source Part Number 1040450-SN74HCT74APWR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HCT74APWR CAD Model

Description

The SN74HCT74APWR from Texas Instruments is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit. This device is part of the HCT family and is designed to operate at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels while maintaining the speed of CMOS devices.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Function: Positive Edge Triggered
  • Number of Elements: Dual
  • Number of Bits per Element: 1
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: High/Low 4 mA, 8 mA
  • Propagation Delay Time: 13 ns at 4.5V, 10 ns at 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14

Product Description

The SN74HCT74APWR features two independent D-type flip-flops with direct clear and preset inputs. It is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. The device also provides a standard pinout, which is compatible with other standard logic families, making it easy to use in mixed-logic environments.

Each flip-flop has individual clear and set inputs, as well as a clock input. The outputs can drive up to 10 LSTTL loads, which makes the device suitable for a variety of digital applications. The flip-flops are positive-edge triggered, meaning that the data on the D input is accepted and transferred to the Q output on the rising edge of the clock pulse. The clear and preset inputs are asynchronous, which means that the flip-flop can be set or reset at any time, regardless of the clock input.

Applications

The SN74HCT74APWR is ideal for use in a variety of applications, including:

  • Registers
  • Counters
  • Control circuits
  • Memory storage elements
  • System clocks

With its robust design and versatile functionality, the SN74HCT74APWR is a reliable choice for designers looking for a dual D-type flip-flop that can meet the demands of complex digital systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess