EN
  • EN
  • DE

ESD5661D15-2/TR

Part No ESD5661D15-2/TR
Manufacturer Willsemi
Catalog Miscellaneous
Description 1-Line, Uni-directional, Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822887-ESD5661D15-2/TR
Ultra Librarian 3D Model Ultra Librarian ESD5661D15-2/TR CAD Model

Description

The ESD5661D15-2/TR is a Transient Voltage Suppressor (TVS) diode specifically designed to protect sensitive electronic components from electrostatic discharge (ESD). Manufactured by Willsemi, this device offers a compact and efficient solution for safeguarding circuits against voltage transients. It is suitable for various applications where ESD protection is critical.

Applications:

  • Mobile Communication Devices: Protecting sensitive components in smartphones and tablets.
  • Portable Electronics: Including MP3 players, digital cameras, and handheld gaming devices.
  • Data Ports: Safeguarding USB, HDMI, and other data interfaces from ESD damage.
  • Automotive Electronics: Protecting automotive control units and communication systems.
  • Industrial Equipment: Ensuring the reliability of electronic systems in harsh environments.

Features:

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during ESD events.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • Low Leakage Current: Reduces power consumption and maintains signal integrity.
  • High ESD Immunity: Provides robust protection against multiple ESD strikes.

Benefits:

  • Improved System Reliability: Protects sensitive components from ESD damage, reducing failures and downtime.
  • Extended Product Lifespan: Prevents ESD-related degradation, increasing the longevity of electronic devices.
  • Reduced Warranty Costs: Minimizes ESD-related returns and repairs, lowering overall expenses.
  • Enhanced Signal Integrity: Prevents ESD-induced noise and interference, ensuring optimal performance.
  • Simplified Design: Easy to implement into existing circuit designs with minimal impact on board layout.

The ESD5661D15-2/TR features a low clamping voltage to ensure that protected components are not exposed to excessive voltage during an ESD event. Its fast response time enables it to quickly clamp transient voltages, preventing potential damage. The small package size makes it suitable for use in compact electronic devices. Consulting the manufacturer's datasheet is crucial for verifying specific technical specifications, including breakdown voltage, clamping voltage, and ESD withstand voltage rating. Additional features might include compliance with industry standards such as IEC 61000-4-2.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess