EN
  • EN
  • DE

SM4374NSKPC-TRG

Part No SM4374NSKPC-TRG
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838054-SM4374NSKPC-TRG
Ultra Librarian 3D Model Ultra Librarian SM4374NSKPC-TRG CAD Model

Description

The SM4374NSKPC-TRG is an N-Channel enhancement mode MOSFET manufactured by Sinopower. This MOSFET is designed for power switching applications requiring high efficiency and compact size. With its low on-resistance and fast switching characteristics, it's ideal for use in DC-DC converters, load switching, and power management circuits.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • Synchronous Rectification
  • Motor Control

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Small Footprint: Allows for compact designs.
  • RoHS Compliant: Environmentally friendly.
  • Halogen-Free

Benefits:

  • High Efficiency: Low RDS(on) ensures minimal power dissipation and cooler operation.
  • Reduced Switching Losses: Fast switching minimizes energy loss during switching transitions.
  • Compact Design: The small package allows for high-density board layouts.
  • Reliable Operation: Provides stable and consistent performance.
  • Environmentally Compliant: Meets RoHS requirements.

Additional Details:

The SM4374NSKPC-TRG is designed for surface mount assembly and is available in tape and reel packaging for automated assembly processes. Consult the manufacturer's datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and recommended operating conditions. The "-TRG" suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess