Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Wiha
Package Box
Product Status Obsolete
Tool Type Nut Driver
Tip Type Hex Socket
Size 7/64"
Length - Blade 2.36" (60.0mm)
Length - Overall 6.10" (155.0mm)
Features Chrome Finish, ESD Safe, Free Turning Cap, Impact Resistant
Weight 0.05 lb (22.68 g)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
California Prop 65 Warning Information
Win Source Part Number 1217332-27703
Ultra Librarian 3D Model Ultra Librarian 27703 CAD Model

Description

The Wiha 1217332-27703 is a high-quality nut driver designed for various applications.

  • Finish: Chrome
  • Features: ESD Safe, Free-Turning Cap, Impact Resistant
  • Overall Length: 6.10" (155.0mm)
  • Blade Length: 2.36" (60.0mm)
  • Tip Type: Hex Socket
  • Tip Size: 7/64"
  • Status: Obsolete

You May Also Be Interested in

Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40075
SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1
Klein Tools, Inc.
EXTREME GLOVES SIZE MEDIUM
Lowest to $52.5525
ECAD model for 40217
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.8668
ECAD model for A1105
Wiha
WRENCH COMBINATION 28MM 12.60"
Need more? Email Us
ECAD model for 40031
Greenlee Communications
CORD UNIT-POWER
Need more? Email Us
ECAD model for 00875
TE Connectivity
SCREW, CAP, FH, HX SKT, METRIC / Tool for
Need more? Email Us
ECAD model for 985575-3
Dremel
9936 STRUCTURED TOOTH TUNGSTEN C
Need more? Email Us
ECAD model for 9936
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
ECAD model for 40074

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention