Products specifications Report Issue?

Category Tools - Accessories
Mfr Dremel
Package Bulk
Product Status Obsolete
For Use With/Related Products Cutters
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 858727-9936
Ultra Librarian 3D Model Ultra Librarian 9936 CAD Model

Description

The Dremel 858727-9936 is a bulk package of cutters, designed for use with various tools and accessories.

  • Category: Tools - Accessories
  • Manufacturer: Dremel
  • Product Status: Obsolete
  • Package Quantity: 1 piece
  • MSL: Not Required
  • ECCN: OBSOLETE

You May Also Be Interested in

Greenlee Communications
DECAL-ANGLE
Lowest to $20.7144
ECAD model for 03129
Wiha
WRENCH SET COMBINATION 3/8"-3/4"
Need more? Email Us
ECAD model for 40093
Wiha
WRENCH COMBINATION 5/8" 7.87"
Need more? Email Us
ECAD model for 40050
Klein Tools, Inc.
STRIP/CRIMP 10-20 SLD 12-22 STR
Lowest to $3.4836
ECAD model for 1009
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0142
ECAD model for 1A
Wiha
WRENCH COMBINATION 28MM 12.60"
Need more? Email Us
ECAD model for 40031
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
ECAD model for 30530
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.8668
ECAD model for A1105
Swanstrom Tools USA
SWS-PLUS 040 - MINI-PRECISION ST
Need more? Email Us
ECAD model for 40075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention