EN
  • EN
  • DE

W364M72V-125SBI

Part No W364M72V-125SBI
Manufacturer White Electronic Designs Corporation
Catalog Electronic Wholesale
Description 64Mx72 Synchronous DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer White Electronic Designs Corporation
Win Source Part Number 1280109-W364M72V-125SBI
Manufacturer Homepage www.whiteedc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W364M72V-125SBI CAD Model

Description

The W364M72V-125SBI is a high-performance memory module manufactured by White Electronic Designs Corporation (WEDC). This module is designed for ruggedized applications requiring high reliability and performance under harsh environmental conditions. It features a high-density configuration and is specifically built to withstand shock, vibration, and extreme temperatures.

Applications

  • Military and aerospace systems
  • Industrial control systems
  • Avionics
  • Defense applications
  • High reliability data logging

Features

  • High-density memory
  • Ruggedized design for harsh environments
  • Extended temperature range operation
  • High shock and vibration resistance
  • Built-in error detection and correction (EDC)

Benefits

  • Reliable data storage and retrieval in demanding conditions
  • Enhanced system performance due to high memory capacity
  • Reduced downtime due to robust design
  • Extended operational life in harsh environments
  • Data integrity ensured through EDC

Additional Details

The W364M72V-125SBI module typically features a synchronous dynamic RAM (SDRAM) architecture. It often includes built-in error detection and correction (EDC) mechanisms to ensure data integrity, which is crucial in critical applications. The ruggedized construction ensures that the module can withstand severe shock, vibration, and temperature variations. This memory module is designed to operate reliably across an extended temperature range, typically from -40°C to +85°C or beyond. WEDC is known for its high-reliability memory solutions tailored for extreme conditions, and this module exemplifies that focus. It is often used in embedded systems requiring high performance and dependable memory operation under adverse environmental stresses. The module is designed and tested to meet stringent military and industrial standards for environmental robustness and performance. The precise memory capacity and specific SDRAM technology used can vary depending on the exact configuration and revision of the module. For critical applications, consulting the manufacturer's datasheet is essential to confirm all performance and environmental specifications.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess