The WT61P807-RG48AWT-000 is a microcontroller unit (MCU) manufactured by Weltrend. As a derivative of the WT61P807 family, this MCU likely shares core characteristics while incorporating specific features or configurations denoted by the suffix. MCUs like this are typically employed in embedded systems for control, monitoring, and data processing tasks. Weltrend is known for producing MCUs designed to offer a balance of performance and low power consumption.
Applications
- Handheld Devices: Ideal for portable electronics like handheld gaming consoles, remote controls, and personal medical devices due to its compact size and low power requirements.
- Home Automation: Used in smart home devices such as lighting controllers, thermostat interfaces, and security sensors to provide control and monitoring functions.
- Consumer Electronics: Integrated into televisions, set-top boxes, and audio equipment for managing user interfaces, decoding audio/video signals, and controlling peripheral devices.
- Industrial Sensors: Employed in industrial sensor networks to collect data from temperature, pressure, and flow sensors and transmit it to central monitoring systems.
- Motor Control: Implemented in small motor control applications such as fan controllers, electric toy mechanisms, and simple robotics projects.
Features
- 8-bit Microcontroller Core: Utilizes an 8-bit processing core capable of executing instructions efficiently for a wide range of applications.
- Flash Memory: Equipped with on-chip flash memory for storing program code, allowing for easy firmware updates and customization.
- SRAM Memory: Includes static RAM (SRAM) for temporary data storage, enabling fast access to frequently used variables and data structures.
- I/O Ports: Provides a variety of general-purpose input/output (GPIO) pins for connecting to external devices, sensors, and actuators.
- Timers/Counters: Features multiple timers and counters for implementing timing functions, generating PWM signals, and capturing events.
- Communication Interfaces: Supports standard communication interfaces such as UART, SPI, and I2C for connecting to other devices and systems.
- Low-Voltage Operation: Operates at low voltages, reducing power consumption and extending battery life in portable devices.
Benefits
- Cost-Effective Solution: Offers a cost-effective solution for embedded control and monitoring applications.
- Versatile Functionality: Provides a wide range of features and capabilities to meet the needs of diverse applications.
- Simplified Design: Easy to integrate into existing designs and requires minimal external components.
- Reliable Performance: Delivers reliable performance in harsh environments and under varying operating conditions.
- Low Power Consumption: Minimizes power consumption, extending battery life and reducing energy costs.
- Compact Size: Available in a compact package, making it suitable for space-constrained applications.
Additional Details
To obtain precise technical specifications, including memory sizes, clock speeds, and detailed I/O configurations, consult the official Weltrend documentation for the WT61P807-RG48AWT-000. Understanding these specifics is crucial for ensuring that the MCU is suitable for the intended application and that all design requirements are met.