EN
  • EN
  • DE

1.5SMCJ400CA

Part No 1.5SMCJ400CA
Manufacturer Weitron Technology
Catalog Hard To Find
Description 1500W Surface Mount Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weitron Technology
Win Source Part Number 1120878-1.5SMCJ400CA
Manufacturer Homepage www.weitron.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5SMCJ400CA CAD Model

Description

The 1.5SMCJ400CA is a Transient Voltage Suppressor (TVS) diode manufactured by Weitron Technology. This device is designed to protect sensitive electronic equipment from voltage transients caused by inductive load switching, lightning, and electrostatic discharge (ESD). It is part of the SMCJ series, indicating a surface-mount package, and features a bidirectional clamping characteristic, signified by the "CA" suffix.

Applications

  • Industrial Equipment
  • Telecommunications
  • Automotive Systems
  • Consumer Electronics
  • Power Supplies

Features

  • Bidirectional TVS Diode
  • Surface Mount Package (SMCJ)
  • High Surge Capability
  • Fast Response Time
  • Low Incremental Surge Resistance

Benefits

  • Protects sensitive components from transient voltages
  • Enhances system reliability
  • Simplified design due to bidirectional clamping
  • Minimizes voltage overshoot during transient events
  • Compact size for space-constrained applications

Additional Details

The 1.5SMCJ400CA is a bidirectional TVS diode, meaning it can clamp voltage transients in both directions. This is particularly useful in AC circuits or where the polarity of the transient voltage is unknown. The SMCJ package is a surface-mount type, making it suitable for automated assembly processes. The high surge capability allows it to withstand large transient currents without failure. The fast response time ensures that the TVS diode quickly clamps the voltage, protecting downstream components. The low incremental surge resistance minimizes the voltage overshoot during a transient event. Proper PCB layout is essential for effective transient voltage suppression. The TVS diode should be placed as close as possible to the input terminals or connectors where transients are likely to occur. The ground connection should be short and direct to minimize inductance. The 1.5SMCJ400CA is compliant with industry standards such as IEC 61000-4-5 for surge immunity. The "400" in the part number indicates the standoff voltage, which is the maximum voltage that the TVS diode can withstand without conducting in either direction. Above this voltage, the diode will begin to conduct and clamp the voltage to a safe level.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess