EN
  • EN
  • DE

1248280005

Part No 1248280005
Manufacturer Weidmuller
Catalog Modular Cables
Description CABLE MOD 8P8C R/A PLG-PLG 1.64' / Modular Cable Plug to Plug, Angled Right, 90° 8p8c (RJ45, Ethernet) 1.64' (500.0mm) Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Weidmüller
Package Bulk
Product Status Obsolete
Cable Type Round Cable
Connector Type Plug to Plug, Angled Right, 90°
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 1.64' (500.0mm)
Shielding Shielded
Color Gray
Features Molded Plugs
Style Cat6a
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1350182-1248280005
Ultra Librarian 3D Model Ultra Librarian 1248280005 CAD Model

Description

The 1248280005 is a shielded modular cable assembly with molded plugs.

  • Length: 1.64' (500.0mm)
  • Connector Type: Plug to Plug, Angled Right, 90°
  • Cable Style: Cat6a
  • Cable Type: Round
  • Mounting: Free Hanging (In-Line)
  • Standard Package: 1
  • Color: Gray
  • Connectors: 8p8c (RJ45, Ethernet)
  • Manufacturer: Weidmüller
  • Product Status: Obsolete

You May Also Be Interested in

Panduit Corp
COPPER PATCH CORD, CAT 6A (SD),
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-CABLE 3.28' / Cable Assembly, Gold Plated
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 10' / Cable Assembly UTP 3.05m 24AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Lowest to $12.8202
Assmann WSW Components
CABLE MOD 6P6C PLUG TO PLUG 7' / Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 7.00' (2.13m) Unshielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 25' / Cable Assembly Cat 5e UTP 7.62m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp Bag
Lowest to $65.9990
Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 41.01' (12.50m) Unshielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 65.62'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 7' / CAT6 PATCH CORD,UNSHIELDED,BOOTED ,7 FOOT,UTP
Lowest to $30.5163
Tripp Lite
CABLE MOD 8P8C PLUG-PLUG 200'
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess