EN
  • EN
  • DE

C601109014A06

Part No C601109014A06
Manufacturer Belden Inc.
Catalog Modular Cables
Description 3600 PRE-TERM ASSY WHI 14FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 876520-C601109014A06
Ultra Librarian 3D Model Ultra Librarian C601109014A06 CAD Model

Description

The cable assembly with the Win Source Part Number 876520-C601109014A06 is a modular cable used in electronic components.

  • Category: Cable Assemblies - Modular Cables
  • Manufacturer: Belden Inc.
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8544.42.1000
  • MSL: Not Applicable

You May Also Be Interested in

Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 164.04'
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG TO PLUG 5' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 75'
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.9m RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
HARTING
CABLE MOD 10P10C PLUG-PLUG 9.84' / Modular Cable Plug to Plug 10p10c (RJ50) 9.84' (3.00m) Shielded
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess