EN
  • EN
  • DE

10061

Part No 10061
Manufacturer Unirise USA
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 12'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Unirise USA
Series ClearFit™
Package Bag
Product Status Active
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 12.00' (3.66m)
Shielding Unshielded
Color Black
Features Molded Plugs
Style Cat6
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 1182942-10061
Ultra Librarian 3D Model Ultra Librarian 10061 CAD Model

Description

The 1182942-10061 is a modular cable from the ClearFit™ series.

  • Series: ClearFit™
  • Color: Black
  • Type: Modular Cable
  • Connector Type: Plug to Plug
  • Package: Bag
  • Length: 12.00' (3.66m)
  • Cable Type: Round
  • Shielding: Unshielded
  • Connectors: 8p8c (RJ45, Ethernet)
  • Category: Cat6
  • Mounting: Free Hanging (In-Line)
  • Manufacturer: Unirise USA
  • ECCN: EAR99
  • MSL: Not Applicable
  • HTSUS: 8544.42.2000

You May Also Be Interested in

Belden Inc.
PIGTAIL-B BCAT5E CMR BLU 50FT
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT6+ CMR RED 50FT
Need more? Email Us
Phoenix Contact
CABLE MOD 8P4C PLUG-PLUG 0.98'
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT5E CMR GN 25FT
Need more? Email Us
Belden Inc.
PATCHCORD BCAT6+ LSZH BLU 15FT
Need more? Email Us
Belden Inc.
PATCHCORD BCAT5E CMR LTPU 35FT
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 2M STRAN
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568A 3M STRAN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess