EN
  • EN
  • DE

MPC5748G-GW-RDB

Part No MPC5748G-GW-RDB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5748G ETHERNET GATEWAY / MPC5748G - e200 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5748G
Mounting Type Fixed
Contents Board(s)
Suggested Programming Environment S32 Design Studio
Base Product Number MPC5748
Standard Package 1
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0020
Win Source Part Number 1345891-MPC5748G-GW-RDB
Ultra Librarian 3D Model Ultra Librarian MPC5748G-GW-RDB CAD Model

Description

The NXP MPC5748G-GW-RDB is an advanced development platform designed to facilitate the creation, testing, and validation of applications targeting automotive and industrial markets. This robust platform is built around the MPC5748G microcontroller, which is part of the Power Architecture® family of products from NXP Semiconductors. The MPC5748G microcontroller is a high-performance, 32-bit automotive-grade MCU that boasts a rich set of features suitable for a wide range of applications including automotive gateways, body control modules, and advanced driver assistance systems (ADAS).

Key Features of MPC5748G-GW-RDB

  • Powerful Microcontroller Core: The MPC5748G features a multi-core architecture with up to 3 e200z4d cores, providing significant processing capabilities for complex applications.
  • Advanced Connectivity: With Ethernet, FlexRay, and CAN FD communication interfaces, this platform offers versatile options for networking and high-speed data transfer.
  • Rich Peripheral Set: A comprehensive range of peripherals including ADCs, timers, and SPI modules enable a wide variety of functionalities and interfacing possibilities.
  • Security and Safety: The MCU includes features designed to support functional safety standards such as ISO 26262, as well as hardware security modules for enhanced security measures.
  • Development Support: The platform is supported by a suite of development tools and software, including NXP's S32 Design Studio IDE, to accelerate the development process.

Development Board Capabilities

The MPC5748G-GW-RDB development board itself comes equipped with a range of features that enable developers to fully explore the capabilities of the MPC5748G microcontroller. These include, but are not limited to, onboard debug and trace interfaces, multiple expansion options through Arduino™ UNO and custom daughter card support, as well as a variety of power supply options to suit different application requirements.

Applications

The versatility of the MPC5748G-GW-RDB makes it ideal for a plethora of applications within the automotive sector, particularly in areas that demand high levels of reliability, performance, and real-time responsiveness. Its robust feature set also makes it suitable for industrial control systems, where precision and the ability to handle complex tasks simultaneously are paramount.

Conclusion

In summary, the NXP MPC5748G-GW-RDB is a powerful and flexible development platform that provides an excellent foundation for building sophisticated automotive and industrial applications. Its rich feature set and development support tools make it an invaluable asset for engineers and developers looking to push the boundaries of innovation in embedded system design.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess