EN
  • EN
  • DE

P950-36I

Part No P950-36I
Manufacturer Tripp Lite
Catalog Pluggable Cables
Description SATA-II CABLE 7PIN 7PIN 36" / Cable Assembly SATA 0.9m 26AWG eSATA to eSATA 7 to 7 POS M-M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Tripp Lite
Cable Connectors eSATA
Number of Positions 7
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Push-Pull
Cable Type Flat
Usage External
Length 3.00' (914.40mm)
Color Blue
Shielding Shielded
Frequency - Max 6 Gbps
Win Source Part Number 791328-P950-36I
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name P950
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian P950-36I CAD Model

Description

The Tripp Lite P950-36I is a shielded, flat cable assembly.

  • Connector Type: Plug to Plug
  • Positions: 7
  • Gender: Male to Male
  • Length: 3.00' (914.40mm)
  • Application: External
  • Connector: eSATA cable
  • Maximum Frequency: 6 Gbps
  • Supply and Demand Status: Limited
  • Quantity Per Package: 1 unit
  • Compliance: EAR99
  • Country of Origin: China

You May Also Be Interested in

Finisar Corporation
CABLE ASSY SFP+ M-M 5M / 20 Position SFP+ Plug to Plug 16.40' (5.00m) Black
Lowest to $85.8930
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
CABLE QSFP+ M-M 1M
Need more? Email Us
Amphenol
CABLE ASSY / Position
Need more? Email Us
3M
CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess