EN
  • EN
  • DE

CR02AM-8

Part No CR02AM-8
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description THYRISTR SCR 400V 10A 3-PIN TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Bulk
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 100μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 300mA
Current - On State (It (RMS)) (Max) 470mA
Current - Hold (Ih) (Max) 3mA
Current - Off State (Max) 100μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 202793-CR02AM-8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR02AM-8 CAD Model

Description

CR02AM-8

The CR02AM-8 is an advanced ceramic resonator with built-in load capacitors, offering stability and precision for frequency control applications. Suitable for a variety of electronic circuits, it facilitates consistent performance in size-sensitive installations.

Features and Benefits:

  • Compact Design: Minimizes space use while ensuring high-frequency accuracy.
  • Built-in Capacitors: Simplifies circuitry design and reduces component count.
  • Cost-Effective: Provides a reliable alternative to quartz crystals with similar performance standards.

Applications:

  • Microcontroller Clock Signals
  • Consumer Electronics
  • Timing Devices

The CR02AM-8’s ceramic construction offers thermal stability, maintaining performance even under varying temperature conditions.

You May Also Be Interested in

Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397
STMicroelectronics
8A SCRs
Lowest to $0.7056
Renesas Electronics America
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Renesas Electronics America
Lowest to $10.9887
Others
Need more? Email Us
Renesas Electronics America
Lowest to $0.2610
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4146 $58.0440
345+ $0.3396 $117.1620
530+ $0.3292 $174.4760
725+ $0.3188 $231.1300
940+ $0.3084 $289.8960
1,260+ $0.2760 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,100 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess