EN
  • EN
  • DE

BYV32EB-200,118

Part No BYV32EB-200,118
Manufacturer WeEn Semiconductors
Catalog Diodes, Rectifiers - Arrays
Description Rectifiers TAPE-7 REC-EPI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WeEn Semiconductors
Mounting Style SMD/SMT
Package / Case D2-PAK
Vr - Reverse Voltage 200 V
If - Forward Current 20 A
Type Fast Recovery Rectifiers
Configuration Dual Common Cathode
Vf - Forward Voltage 1.15 V
Max Surge Current 137 A
Ir - Reverse Current 30 uA
Recovery Time 25 ns
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 4.5 mm
Length 10.3 mm
Product Rectifiers
Width 9.4 mm
Brand WeEn Semiconductors
Product Type Rectifiers
Standard Pack Qty 800
Subcategory Diodes & Rectifiers
Ultra Librarian 3D Model Ultra Librarian BYV32EB-200,118 CAD Model

Description

Product Overview: BYV32EB-200,118

The BYV32EB-200,118 is a robust and highly efficient rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This component is specifically engineered to meet the demanding requirements of high-performance power supply systems and is an ideal choice for applications requiring fast and reliable rectification.

Key Features

  • Voltage Rating: The BYV32EB-200,118 boasts a repetitive peak reverse voltage (Vrrm) of 200V, making it suitable for a wide range of applications in both industrial and consumer electronics where high voltage operation is required.
  • Current Capacity: With an average forward current (IF(AV)) of 20A, this device can handle significant power, ensuring efficient operation even under heavy load conditions.
  • Speed: The diode features an ultra-fast reverse recovery time (trr), which minimizes power loss and improves efficiency, especially important in switching power supplies and other high-frequency circuits.
  • Configuration: It comes in a dual, common cathode configuration, which allows for use in a variety of circuit topologies and simplifies the design process.
  • Package: Housed in an SOT-93 package, the BYV32EB-200,118 is not only robust but also compact, making it suitable for designs where space is at a premium.

Applications

The BYV32EB-200,118 is a versatile component that can be utilized in multiple applications including:

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Freewheeling diodes in motor control circuits
  • Energy storage systems
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BYV32EB-200,118 is no exception, as it is designed to meet stringent industry standards for reliability and performance. It features a low thermal resistance which contributes to its longevity, even in environments with elevated temperatures.

Environmental Compliance

Aligned with global environmental standards, the BYV32EB-200,118 is compliant with RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and companies aiming to reduce their ecological footprint.

In summary, the BYV32EB-200,118 from NXP Semiconductors is a high-quality, fast, and efficient rectifier diode that provides designers with a reliable solution for a wide array of high-voltage and high-power applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8229 $54.6870
70+ $1.4958 $104.7060
105+ $1.4490 $152.1450
145+ $1.4023 $203.3335
185+ $1.3555 $250.7675
250+ $1.2153 $303.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess