EN
  • EN
  • DE

BTA204X-1000C

Part No BTA204X-1000C
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description 3Q Hi-Com Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819797-BTA204X-1000C
Ultra Librarian 3D Model Ultra Librarian BTA204X-1000C CAD Model

Description

The BTA204X-1000C is a high-performance Triac from WeEn Semiconductors, specifically designed for AC switching applications requiring high voltage and current handling capabilities. This Triac is suitable for controlling resistive, inductive, and capacitive loads in various applications such as lighting, motor control, and heating systems.

Applications

  • Lighting Control: Used in dimmer circuits for controlling incandescent, halogen, and LED lighting, providing smooth and efficient dimming.
  • Motor Speed Control: Employed in AC motor speed controllers for appliances like fans, pumps, and power tools.
  • Heating Systems: Used in temperature control circuits for electric heaters, ovens, and other heating appliances.
  • Solid State Relays (SSRs): Serves as the switching element in SSRs for controlling AC loads in industrial automation and process control.
  • General AC Power Switching: Suitable for general-purpose AC power switching in various electronic devices and equipment.

Features

  • High Blocking Voltage: Features a high blocking voltage (1000V), providing reliable operation in high-voltage AC circuits.
  • High On-State Current: Capable of handling a significant on-state current, making it suitable for controlling high-power loads.
  • High Surge Current Capability: Withstands high surge currents, ensuring robustness against transient events and load variations.
  • Low Gate Trigger Current: Requires a low gate trigger current for easy and efficient triggering.
  • Insulated Package (optional): Some variants are available in an insulated package, simplifying heatsinking and improving safety.

Benefits

  • Reliable Switching: Provides reliable and efficient AC switching, ensuring consistent performance in demanding applications.
  • Enhanced Safety: High blocking voltage and optional insulated package contribute to enhanced safety in AC power circuits.
  • Improved Efficiency: Low gate trigger current and efficient switching characteristics minimize power losses.
  • Simplified Design: Easy to integrate into various AC control circuits, simplifying design and reducing component count.
  • Versatile: Suitable for a wide range of AC switching applications, providing flexibility in design and implementation.

Technical Specifications

  • Repetitive Peak Off-State Voltage (VDRM): 1000V
  • On-State RMS Current (IT(RMS)): Typically around 4A (refer to the datasheet for the specific value).
  • Gate Trigger Current (IGT): Low gate trigger current (refer to the datasheet for the specific value).
  • Holding Current (IH): Specific value depends on the variant (refer to the datasheet).
  • Operating Temperature Range: Wide operating temperature range to ensure reliable performance in various environments.

For detailed technical specifications, package information, and application notes, always refer to the official datasheet from WeEn Semiconductors.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6533 $58.4528
39+ $2.9972 $116.8908
60+ $2.9037 $174.2220
83+ $2.8101 $233.2383
107+ $2.7166 $290.6762
143+ $2.4359 $348.3337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess