EN
  • EN
  • DE

960-T-DS/02

Part No 960-T-DS/02
Manufacturer WECO Electrical Connectors Inc.
Catalog Terminal Blocks - Wire to Board
Description PCB SCREW CONN;3P;5.08MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksWire to Board
Manufacturer WECO Electrical Connectors Inc.
Packaging Bulk
Part Status Active
Number of Levels 1
Positions Per Level 2
Pitch 0.200" (5.08mm)
Mating Orientation Horizontal with Board
Current 20 A
Voltage 300 V
Wire Gauge 12-18 AWG
Mounting Type Through Hole
Wire Termination Screw - Leaf Spring, Wire Guard
Color Gray
Operating Temperature -40°C ~ 105°C
Housing Material Polyamide (PA), Nylon
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Bronze - Tin Plated
Screw Material - Plating Steel - Zinc Plated
Torque - Screw 0.51 Nm (4.5 Lb-In)
Screw Thread M3
Ultra Librarian 3D Model Ultra Librarian 960-T-DS/02 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLOCK 3POS 45DEG 3.5MM PCB
Lowest to $1.6769
Phoenix Contact
TERM BLK 11P SIDE ENT 3.81MM PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 1POS 45DEG PCB
Need more? Email Us
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $0.4887
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $1.5862
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.3636
Phoenix Contact
TERM BLK 2P SIDE ENT 2.54MM PCB
Lowest to $1.2431
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5187
WECO Electrical Connectors Inc.
PCB SCREW CONN;3P;5.08MM
Lowest to $0.6058

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6058 $51.4930
205+ $0.4971 $101.9055
315+ $0.4816 $151.7040
430+ $0.4660 $200.3800
555+ $0.4505 $250.0275
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess