EN
  • EN
  • DE

236-402

Part No 236-402
Manufacturer WAGO Corporation
Catalog Terminal Blocks - Wire to Board
Description PCB TERMINAL BLOCK; 2.5 MM; PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsTerminal BlocksWire to Board
Manufacturer WAGO Corporation
Series 236
Packaging Box
Part Status Active
Number of Levels 1
Positions Per Level 2
Pitch 0.200" (5.08mm)
Mating Orientation 45° (135°) Angle with Board
Current 15 A
Voltage 300 V
Wire Gauge 12-28 AWG
Mounting Type Through Hole
Wire Termination Screwless - Spring Cage, Tension Clamp
Color Gray
Operating Temperature -60°C ~ 105°C
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Electrolytic Copper - Tin Plated
Clamp Material - Plating Steel - Nickel Plated
Ultra Librarian 3D Model Ultra Librarian 236-402 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLK 3P SIDE ENT 7.62MM PCB
Need more? Email Us
Phoenix Contact
TERM BLK 2P SIDE ENT 7.62MM PCB
Lowest to $0.6613
Phoenix Contact
TERM BLK 2P TOP ENTRY 3.5MM PCB
Need more? Email Us
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5187
Phoenix Contact
TERM BLK 3P SIDE ENT 3.81MM PCB
Need more? Email Us
Phoenix Contact
MKDS 1/ 4-3 5 HT BK
Need more? Email Us
Phoenix Contact
TERM BLOCK 2POS 45DEG 5.08MM PCB
Lowest to $2.0527
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $0.5454
WAGO Corporation
PCB TERMINAL BLOCK; 2.5 MM; PIN
Lowest to $1.5862

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5862 $55.5170
80+ $1.3015 $104.1200
120+ $1.2609 $151.3080
165+ $1.2202 $201.3330
215+ $1.1795 $253.5925
285+ $1.0575 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess