EN
  • EN
  • DE

CTZ3S-30C-W1-AF

Part No CTZ3S-30C-W1-AF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer AVX Corporation
Win Source Part Number 244930-CTZ3S-30C-W1-AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTZ3S-30C-W1-AF CAD Model

Description

Product Description

The CTZ3S-30C-W1-AF is a high-end electronic component that excels in performance and reliability. This product is ideal for demanding applications where precision is crucial.

Applications

  • Aerospace Technology
  • Renewable Energy Systems
  • High-Frequency Communication Equipment
  • Advanced Research Instruments
  • Audiophile-Grade Audio Systems

Features and Benefits

  • Exceptional Precision
  • High-Frequency Stability
  • Shock and Vibration Resistant
  • Long Lifecycle
  • Increased Operational Efficiency

Additional Details

With its exceptional build quality, the CTZ3S-30C-W1-AF stands out in the market. It is designed for professionals who demand high accuracy and reliability in critical roles.

You May Also Be Interested in

EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
EW Electronics
CAP TRIM 8.0-29PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1-14PF 125V TH
Lowest to $53.0649
Knowles Johanson Manufacturing
CAP TRIMMER
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 0.5-2.5PF 250V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess