EN
  • EN
  • DE

WL160808G12NJGT03

Part No WL160808G12NJGT03
Manufacturer Walsin Technology Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133608-WL160808G12NJGT03
Categories Custom Parts
Manufacturer Walsin Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WL160808G12NJGT03 CAD Model

Description

The WL160808G12NJGT03 is a multilayer chip inductor manufactured by Walsin Technology Corporation. This inductor is designed for high-frequency applications requiring a small form factor and a specific inductance value. It is commonly used in wireless communication devices for impedance matching, filtering, and RF tuning.

Applications

  • Mobile phones
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • RF transceivers
  • GPS devices

Features

  • Small size: 1608 (1.6mm x 0.8mm)
  • Multilayer construction
  • Inductance value: 12nH
  • High Q value
  • High self-resonant frequency
  • RoHS compliant

Benefits

  • Miniaturization of electronic circuits due to its compact size.
  • Improved signal quality in high-frequency applications due to its high Q value.
  • Stable performance across a wide range of temperatures.
  • Reduced electromagnetic interference (EMI) due to its shielded construction.
  • Compliance with environmental regulations.

Additional Details

The WL160808G12NJGT03 has an inductance value of 12nH. The rated current and DC resistance vary based on manufacturing tolerances and material properties, refer to the datasheet for specifics. This inductor is constructed using a multilayer ceramic material, which contributes to its high self-resonant frequency and stable performance. It is designed for reflow soldering and is packaged on tape and reel for automated assembly. The operating temperature range is typically between -40°C to +85°C.

The WL1608 series is known for its high performance and reliability in RF applications. The small size and high Q value make it an ideal choice for wireless communication devices. Its stable performance and robust design ensure reliable operation in demanding environments. This product helps engineers design smaller, more efficient wireless devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Winbond Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess