EN
  • EN
  • DE

WF06H2211DTL

Part No WF06H2211DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104605-WF06H2211DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H2211DTL CAD Model

Description

The WF06H2211DTL is a chip resistor manufactured by Walsin Technology Corporation. It belongs to the WF06 series of thick film chip resistors, which are commonly used in a wide range of electronic applications. The '2211' within the part number likely signifies the resistance value, and 'DTL' may indicate packaging and tolerance information. Detailed specifications are available in the product datasheet.

Applications:

  • Power Supplies: Used for current limiting and voltage division in power supply circuits.
  • Consumer Electronics: Integrated into various consumer devices, including smartphones, tablets, and wearables.
  • Industrial Controls: Employed in industrial automation systems and process control equipment.
  • Medical Devices: Utilized in medical instruments and monitoring equipment.
  • LED Lighting: Used as a current-limiting resistor in LED lighting applications.

Features:

  • Surface Mount Device (SMD): Designed for surface mount assembly on PCBs.
  • Thick Film Technology: Provides stable and reliable performance.
  • High Reliability: Offers consistent performance over a wide range of operating conditions.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Small Footprint: Enables high-density circuit designs.

Benefits:

  • Precise Resistance Control: Allows for accurate circuit performance.
  • Compact Design: Saves valuable space on the PCB.
  • Easy to Assemble: Compatible with automated assembly processes.
  • Wide Range of Applications: Suitable for various electronic devices and systems.
  • Long-Term Stability: Ensures consistent performance over the lifespan of the product.

This resistor utilizes a thick film resistive element on a ceramic substrate. The resistive paste is screen-printed onto the substrate and then fired at high temperatures to create a durable and stable resistor. The terminals are typically made of a solderable material, such as nickel-tin plating, to ensure reliable solder joints. It's essential to consult the datasheet for the WF06H2211DTL to determine the exact resistance value, tolerance, power rating, and operating temperature range. The power rating is a critical parameter, as it determines the maximum power that the resistor can dissipate without exceeding its temperature limits. Selecting the appropriate resistor with a suitable power rating is crucial for ensuring the reliability and longevity of the circuit.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess