EN
  • EN
  • DE

WF04H3570DTL

Part No WF04H3570DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104591-WF04H3570DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF04H3570DTL CAD Model

Description

The WF04H3570DTL is a chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications in electronic circuits, providing a specific resistance value to control current and voltage. Its small size and surface-mount design make it suitable for high-density circuit boards where space is limited.

Applications

  • Current limiting in LED backlighting circuits.
  • Voltage division in sensor signal conditioning circuits.
  • Pull-up and pull-down resistors in digital logic circuits.
  • Feedback resistors in amplifier circuits.
  • General-purpose resistance in various electronic devices, including mobile phones, computers, and consumer electronics.

Features

  • Compact Size: The 0402 package size allows for high-density mounting on printed circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly using pick-and-place equipment and reflow soldering.
  • High Reliability: Manufactured using robust materials and processes to ensure long-term stability and performance.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse application needs.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with industry standards.

Benefits

  • Precise Resistance: Provides accurate resistance values for reliable circuit operation.
  • Stable Performance: Offers stable resistance over a wide range of operating temperatures and conditions.
  • Easy Assembly: The SMT design simplifies assembly and reduces manufacturing costs.
  • Space Savings: The small size allows for integration into space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance needs.

Additional Details

The WF04H3570DTL has a resistance value of 357 Ω with a tolerance of ±0.5%. It features a power rating of 1/16W and a temperature coefficient of ±25 ppm/°C. This chip resistor is constructed with a thick film resistive element on an alumina substrate, ensuring excellent stability and reliability. The terminations are made of nickel barrier plated with tin. The resistor is suitable for use in a wide range of electronic circuits where a precise and stable resistance value is required. The resistor is designed to be automatically assembled using pick and place equipment and reflow soldered.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess