EN
  • EN
  • DE

TC358746AXBG(EL)

Part No TC358746AXBG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description TOSHIBA.BGA49.REEL.SPQ 490.MOQ 490 / Mpq 490.BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1005992-TC358746AXBG(EL)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC358746AXBG(EL) CAD Model

Description

The TC358746AXBG(EL) is a bridge IC manufactured by Toshiba Semiconductor and Storage. It primarily functions as an HDMI to CSI-2 converter, enabling the connection of HDMI output devices to systems utilizing a CSI-2 interface. This IC is often used in embedded systems, mobile devices, and other applications where HDMI input needs to be processed by a CSI-2 compatible processor or image sensor.

Applications:

  • Mobile Devices: Connecting HDMI output from external devices to the mobile device's display processing unit.
  • Embedded Systems: Integrating HDMI displays or video sources into embedded systems with CSI-2 camera interfaces.
  • Industrial Cameras: Converting HDMI video from external sources for processing by CSI-2 based image processing systems.
  • Gaming Consoles: Connecting HDMI output to capture cards or other devices using CSI-2.
  • Augmented Reality/Virtual Reality (AR/VR) Headsets: Processing HDMI input from external sources for display on the headset.

Features:

  • HDMI Input: Supports HDMI 1.4 input with resolutions up to 1080p.
  • CSI-2 Output: Provides a CSI-2 interface for transmitting video data to a processor or image sensor.
  • Integrated HDCP: Incorporates High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Low Power Consumption: Designed for power-efficient operation in portable and embedded systems.
  • Small Package Size: Compact package for space-constrained applications.
  • Video Processing: Includes video processing capabilities such as color space conversion and scaling.

Benefits:

  • Seamless HDMI Integration: Simplifies the integration of HDMI input into CSI-2 based systems.
  • Reduced System Complexity: Integrates multiple functions into a single chip, reducing board space and component count.
  • Improved Video Quality: High-quality video processing ensures accurate and vibrant image reproduction.
  • Enhanced Security: HDCP support protects copyrighted content from unauthorized access.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Additional Details:

The TC358746AXBG(EL) operates on a low voltage supply, making it suitable for battery-powered devices. It supports various CSI-2 data formats and clock rates, offering flexibility in system design. The integrated HDCP ensures compliance with content protection requirements for HDMI sources. It is commonly used in applications requiring a bridge between HDMI and CSI-2 interfaces for display or video processing.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess