EN
  • EN
  • DE

TT21X226M6R3CT

Part No TT21X226M6R3CT
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Description Low Profile Caps (TT series) 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998605-TT21X226M6R3CT
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TT21X226M6R3CT CAD Model

Description

The TT21X226M6R3CT is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This specific capacitor is designed for general-purpose applications and provides stable performance over a wide range of temperatures and frequencies.

Applications:

  • Decoupling capacitor: Provides local power supply decoupling for integrated circuits.
  • Bypass capacitor: Bypasses high-frequency noise to ground.
  • Filtering capacitor: Filters out unwanted frequency components in analog and digital circuits.
  • Timing circuits: Used in RC timing circuits to control timing intervals.
  • General-purpose applications: Suitable for a wide range of electronic circuits requiring capacitance.

Features:

  • High capacitance value: Provides a significant amount of capacitance in a small package.
  • Stable performance: Maintains stable capacitance over temperature and frequency.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • High insulation resistance: Provides excellent electrical isolation.
  • RoHS compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved circuit performance: Provides stable and reliable capacitance for optimal circuit operation.
  • Reduced noise: Effectively decouples and bypasses noise in electronic circuits.
  • Increased efficiency: Low ESR minimizes power loss and improves circuit efficiency.
  • Compact size: Allows for high-density board layouts.
  • Long-term reliability: Provides stable performance over the lifespan of the product.

Additional Details:

The TT21X226M6R3CT is typically available in a surface-mount package. The '226' in the part number likely indicates a capacitance value of 22 x 10^6 pF or 22µF. The 'M' likely indicates a capacitance tolerance, for example ±20%. '6R3' denotes the voltage rating, 6.3V. Designers should consult the datasheet for specific operating conditions, temperature characteristics, and other relevant parameters.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess