EN
  • EN
  • DE

LL2012-FH15NJ

Part No LL2012-FH15NJ
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069722-LL2012-FH15NJ
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FH15NJ CAD Model

Description

The LL2012-FH15NJ is a wire-wound chip inductor manufactured by Toko America Inc. It's designed for high-frequency applications demanding precise inductance and a high Q-factor.

Applications

  • RF Circuits: Impedance matching in RF amplifiers and receivers.
  • Wireless Communication: Filter circuits in mobile phones, WLAN devices, and other wireless systems.
  • High-Frequency Filters: LC filter circuits for signal conditioning.
  • Oscillators: Tuning elements in oscillator circuits.
  • Noise Suppression: Attenuating unwanted noise in high-frequency power supplies and signal lines.

Features

  • Inductance: 15nH (Nanohenries).
  • Tolerance: Typically ±5% or ±10% (consult the datasheet for specific tolerance).
  • Self-Resonant Frequency (SRF): High SRF, generally in the GHz range, making it suitable for high-frequency circuits.
  • Q-Factor: High Q-factor, indicating minimal energy loss within the inductor.
  • Case Size: 2012 (0805 EIA). This refers to the physical dimensions of the inductor: 2.0mm x 1.2mm.
  • Construction: Wire-wound construction for optimal inductance and Q-factor performance.
  • Termination: Nickel barrier with tin plating to ensure excellent solderability and prevent solder leaching.

Benefits

  • High Performance: Superior electrical characteristics specifically tailored for high-frequency applications.
  • Precise Inductance Value: Tight tolerance ensures consistent and predictable performance in critical circuit applications.
  • Compact Footprint: The small 2012 case size is ideal for applications where board space is limited.
  • Low Signal Loss: High Q-factor minimizes signal attenuation and maximizes circuit efficiency.
  • Exceptional Reliability: Robust construction guarantees long-term operational stability and dependability.

Additional Details

The LL2012-FH15NJ inductor is designed for surface mount technology (SMT) assembly. The nickel barrier termination provides exceptional resistance to solder leaching during the soldering process, enhancing the reliability of the solder joint and the overall device. Its high self-resonant frequency makes it well-suited for circuits operating at high frequencies, often exceeding several hundred MHz.

The wire-wound construction of this inductor is instrumental in achieving a high Q-factor and low DC resistance (DCR). A low DCR is crucial for minimizing power loss and improving efficiency in radio frequency (RF) circuits. The 15nH inductance value is commonly used in impedance matching networks and filter designs within various electronic systems.

Engineers frequently choose this inductor when designing compact and high-performance electronic devices. Its stable electrical properties and durable construction make it a popular choice for wireless communication devices, RF modules, and other high-frequency applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lowpower
Lowest to $0.0405
ON Semiconductor
Lowest to $0.1379
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
Lumileds
Lowest to $1.6320
Chilisin
Lowest to $0.0517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess