EN
  • EN
  • DE

SLF7025T-100M2R5-T3PF

Part No SLF7025T-100M2R5-T3PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190490-SLF7025T-100M2R5-T3PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF7025T-100M2R5-T3PF CAD Model

Description

The SLF7025T-100M2R5-T3PF is a shielded power inductor manufactured by TDK Corporation, designed for use in DC-DC converters and power supply circuits where a combination of compact size, high inductance, and good current handling is required.

Applications

  • DC-DC Converters
  • Power Supplies for Portable Devices
  • Buck and Boost Converters
  • Noise filtering in power lines
  • Voltage regulators

Features

  • Shielded construction
  • Compact size: 7.0 x 7.0 x 2.5 mm
  • Inductance: 10 μH
  • Tolerance: ±20%
  • Rated Current: 2.5 A
  • DC Resistance (DCR): 0.063 Ω (typical)
  • Operating temperature range: -40°C to +105°C (Including self-temperature rise)

Benefits

  • High Efficiency: The low DC resistance minimizes power loss and increases efficiency.
  • Compact Size: Enables miniaturization, ideal for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI), preventing interference with other components.
  • Stable Performance: Consistent electrical characteristics across a wide range of temperatures.
  • RoHS Compliant: Meets environmental requirements for hazardous substances.

Technical Specifications

The SLF7025T-100M2R5-T3PF inductor utilizes a ferrite core material to achieve the specified inductance. The shielded construction helps to contain the magnetic field, which reduces EMI. The terminals are designed for surface mount reflow soldering. Care should be taken to adhere to TDK's recommended soldering profile. The component is supplied on tape and reel for automated pick and place manufacturing processes. Inductance is tested at 1 MHz.

You May Also Be Interested in

Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess