EN
  • EN
  • DE

RFDIP1608060LM0T61

Part No RFDIP1608060LM0T61
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980406-RFDIP1608060LM0T61
Categories OEM Parts(O-R)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFDIP1608060LM0T61 CAD Model

Description

The Walsin Technology Corporation RFDIP1608060LM0T61 is a ceramic wire-wound chip inductor designed for high-frequency applications. It is characterized by its small size, high Q factor, and excellent self-resonant frequency. This inductor is ideal for use in RF circuits, mobile communication devices, and other high-frequency applications where precise inductance and minimal losses are critical.

Applications

  • RF Filters: Used in RF filter circuits for signal conditioning and noise reduction.
  • Impedance Matching Networks: Implemented in impedance matching circuits to optimize signal transfer.
  • RF Chokes: Employed as RF chokes to block high-frequency signals and prevent interference.
  • Wireless Communication Devices: Integrated into mobile phones, WLAN devices, and other wireless communication equipment.
  • High-Frequency Oscillators: Utilized in oscillator circuits to provide precise frequency control.

Features

  • Small Size (1608): Compact dimensions make it suitable for space-constrained applications.
  • High Q Factor: Minimizes losses and ensures efficient energy transfer.
  • Excellent Self-Resonant Frequency: Provides stable performance at high frequencies.
  • Ceramic Construction: Offers excellent stability and reliability.
  • Wire-Wound Structure: Delivers high inductance values in a small package.

Benefits

  • Improved RF Performance: Enhances the performance of RF circuits by minimizing losses and ensuring stable operation.
  • Reduced Power Consumption: Minimizes energy dissipation, contributing to energy efficiency.
  • Enhanced Signal Integrity: Preserves the quality of high-frequency signals, ensuring accurate data transmission.
  • Increased System Reliability: Prevents component failures and ensures stable operation of electronic devices.
  • Simplified Design: Allows for easier integration into existing designs, reducing development time and costs.

Additional Details

The RFDIP1608060LM0T61 features a ceramic core material and is manufactured using precise wire-winding techniques to achieve accurate inductance values. Its specifications include inductance value, Q factor at specific frequencies, self-resonant frequency, DC resistance, and rated current. The component is available in surface mount packages, facilitating automated assembly processes. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental compliance. The inductor is designed to operate within a specified temperature range, typically from -55°C to +125°C.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess