EN
  • EN
  • DE

YU1AH222N090DAMD0H

Part No YU1AH222N090DAMD0H
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044083-YU1AH222N090DAMD0H
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YU1AH222N090DAMD0H CAD Model

Description

The YU1AH222N090DAMD0H is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. MLCCs are widely used passive components in electronic circuits for energy storage, filtering, and bypassing applications. This specific part number provides key information about the capacitor's characteristics and dimensions.

Applications:

  • Bypassing: Filtering out unwanted noise from power supplies to ensure stable operation of integrated circuits.
  • Decoupling: Providing a local energy reservoir for integrated circuits to meet instantaneous current demands.
  • Filtering: Smoothing out voltage fluctuations in analog and digital circuits.
  • Timing circuits: Used in conjunction with resistors to create timing elements in oscillators and timers.
  • General-purpose applications: Used in various electronic circuits requiring stable capacitance.

Features:

  • Multilayer ceramic construction: Provides high capacitance in a small package.
  • Surface mount technology (SMT): Allows for automated assembly on printed circuit boards (PCBs).
  • High capacitance value: 2200 pF (picofarads) is the specified capacitance.
  • Low equivalent series resistance (ESR): Minimizes power losses and improves circuit performance.
  • Stable performance over temperature: Capacitance changes minimally over a wide temperature range.

Benefits:

  • Reduces noise and improves signal integrity in electronic circuits.
  • Stabilizes voltage levels in sensitive circuits.
  • Allows for miniaturization of electronic devices.
  • Increases the reliability of electronic systems.
  • Cost-effective solution for various circuit requirements.

The YU1AH222N090DAMD0H likely has a capacitance value of 2200pF (222), a voltage rating of 100V or less (inferred from part number coding conventions), and a specific temperature coefficient characteristic (e.g., X7R, C0G). The physical dimensions are also encoded in the part number, determining the footprint on the PCB. This type of capacitor is commonly used in smartphones, tablets, computers, and other consumer electronics. Proper selection of the capacitor's voltage rating, temperature coefficient, and capacitance value is essential for optimal circuit performance. The SMD package ensures efficient automated assembly on high-volume production lines.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess