EN
  • EN
  • DE

RFCMF1632090M1T

Part No RFCMF1632090M1T
Manufacturer Walsin Technology Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Category Filters
Family Common Mode Chokes
Win Source Part Number 182838-RFCMF1632090M1T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFCMF1632090M1T CAD Model

Description

The RFCMF1632090M1T is a Common Mode Filter manufactured by Walsin Technology Corporation. This component is designed to suppress common-mode noise in high-speed data transmission lines, improving signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • USB interfaces: Used to suppress common-mode noise in USB data lines, ensuring reliable data transfer.
  • HDMI interfaces: Employed to filter common-mode noise in HDMI signals, improving video and audio quality.
  • Ethernet interfaces: Integrated to reduce common-mode noise in Ethernet cables, enhancing network performance.
  • LVDS (Low-Voltage Differential Signaling) interfaces: Used to filter common-mode noise in LVDS data transmission lines, ensuring signal integrity.
  • DisplayPort interfaces: Implemented to suppress common-mode noise in DisplayPort signals, improving display quality.

Features:

  • Common Mode Noise Suppression: Effectively attenuates common-mode noise while allowing differential signals to pass through.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly and high-volume manufacturing.
  • High Common Mode Impedance: Provides high impedance to common-mode currents, effectively suppressing noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation for differential signals.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in a cleaner signal.
  • Reduced EMI (Electromagnetic Interference): Suppresses noise that can interfere with other electronic devices.
  • Enhanced Data Transmission Reliability: Ensures reliable data transfer by reducing noise-related errors.
  • Improved Video and Audio Quality: Reduces noise in video and audio signals, enhancing the overall user experience.
  • Compact Design: Enables integration into small devices and modules.

Technical Specifications:

While specific specifications can vary, typical parameters include common-mode impedance, differential-mode impedance, insertion loss, operating frequency range, and rated current. Consult the manufacturer's datasheet for detailed specifications for the RFCMF1632090M1T filter.

You May Also Be Interested in

Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.0480
Murata Electronics North America
Need more? Email Us
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1986 $58.5870
710+ $0.1630 $115.7300
1,100+ $0.1579 $173.6900
1,515+ $0.1528 $231.4920
1,955+ $0.1478 $288.9490
2,620+ $0.1325 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess