EN
  • EN
  • DE

TL431MFDT,215

Part No TL431MFDT,215
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1107874-TL431MFDT,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TL431MFDT,215 CAD Model

Description

The TL431MFDT,215 is an adjustable shunt voltage reference with a nominal output voltage of 2.495V manufactured by Nexperia.

  • Applications: Power management, automotive, defense, military & aerospace, and commercial
  • Maximum Output Voltage: 36V
  • Output Current: 100mA
  • Voltage Tolerance: ±2%
  • Operating Temperature Range: -40°C to 125°C
  • Package: TO-236AB (SOT23)
  • Mounting: SMD (SMT)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,700 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess