The VL16C451BQC is a quad universal asynchronous receiver/transmitter (UART) manufactured by VLSI Solution. This chip provides four independent UART channels in a single integrated circuit, making it suitable for applications requiring multiple serial communication interfaces. It is designed to interface with microprocessors and microcontrollers to provide serial data transmission and reception capabilities.
Applications:
- Multi-port serial communication devices
- Industrial control systems
- Point-of-sale (POS) systems
- Embedded systems requiring multiple serial ports
- Data acquisition systems
Features:
- Four independent UART channels
- Data rates up to 1.5 Mbps per channel
- Programmable baud rate generator
- 5, 6, 7, or 8 data bits
- Odd, even, or no parity generation and detection
- 1 or 2 stop bits
- Full modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
- Transmit and receive FIFOs for each channel (16 bytes)
- Interrupt generation for various events (e.g., data ready, transmit empty, error conditions)
- Loopback test mode
- TTL compatible inputs and outputs
- Available in a QFP package
Benefits:
- Reduced system cost and board space by integrating four UARTs in a single chip
- Flexible serial communication options with programmable data formats and baud rates
- Enhanced data integrity with parity generation and checking
- Improved system performance with transmit and receive FIFOs, reducing CPU overhead
- Easy integration with microprocessors and microcontrollers via standard serial interface
- Comprehensive modem control signals for supporting various communication protocols
Additional Details:
The VL16C451BQC operates from a single 3.3V or 5V power supply. It includes built-in diagnostics such as loopback mode for testing the serial communication channels. The interrupt system allows the host processor to efficiently manage the UARTs without constantly polling their status. This chip is designed for reliable operation in a variety of environments and provides a cost-effective solution for adding multiple serial ports to embedded systems. It's often used where legacy serial devices need to be connected to modern systems.