EN
  • EN
  • DE

VSC9185SI

Part No VSC9185SI
Manufacturer Vitesse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vitesse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842083-VSC9185SI
Ultra Librarian 3D Model Ultra Librarian VSC9185SI CAD Model

Description

The VSC9185SI is a Gigabit Ethernet PHY transceiver from Vitesse. It supports 1000BASE-T, 100BASE-TX, and 10BASE-T Ethernet standards. This device is designed for use in a variety of networking applications, providing a reliable and high-performance physical layer interface.

Applications

  • Enterprise Switches and Routers: Used in core networking equipment for high-speed data transfer.
  • Network Interface Cards (NICs): Provides Gigabit Ethernet connectivity for servers and workstations.
  • Storage Area Networks (SANs): Enables fast and reliable data transfer in storage systems.
  • Industrial Ethernet: Suitable for industrial environments requiring robust and reliable communication.
  • Embedded Systems: Integrated into embedded devices needing network connectivity.

Features

  • IEEE 802.3ab Compliance: Fully compliant with the 1000BASE-T Gigabit Ethernet standard.
  • IEEE 802.3u Compliance: Supports 100BASE-TX Fast Ethernet.
  • IEEE 802.3 Compliance: Supports 10BASE-T Ethernet.
  • Integrated Digital Adaptive Equalizer: Compensates for signal loss and distortion in long cable runs.
  • Low Power Consumption: Optimized for energy efficiency in various applications.
  • MII/GMII/RGMII Interface: Provides flexible interface options for connecting to MAC controllers.
  • Auto-MDI/MDIX Support: Automatically detects and corrects cable polarity for easy installation.
  • Built-in Test Capabilities: Simplifies system testing and diagnostics.
  • Advanced Power Management Features: Reduces power consumption during idle periods.

Benefits

  • High-Speed Data Transfer: Enables Gigabit Ethernet speeds for faster network performance.
  • Reliable Communication: Ensures robust data transmission in various environments.
  • Energy Efficient: Low power consumption reduces operating costs and extends device lifespan.
  • Simplified System Design: Integrated features minimize the need for external components.
  • Cost-Effective Solution: Provides a competitive price-performance ratio for networking applications.
  • Improved Network Throughput: Reduces latency and maximizes data throughput.
  • Easy Integration: Standard interfaces simplify connection to other network components.

The VSC9185SI is designed to operate in a wide range of temperatures, making it suitable for both indoor and outdoor deployments. Its advanced noise cancellation technology minimizes interference, ensuring signal integrity and reliable data transmission. The device's compatibility with various Ethernet controllers and operating systems makes it a versatile solution for diverse networking needs. Furthermore, its compact packaging allows for easy integration into space-constrained applications. The integrated test capabilities facilitate efficient system testing and diagnostics, reducing development and maintenance time.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess