Product Description: CX9162B-3.3
The CX9162B-3.3 is a high-performance voltage regulator known for its reliability and efficiency. Designed to provide a stable 3.3V output, this component is ideal for a wide range of electronic applications requiring precise voltage regulation.
- Applications:
- Embedded Systems
- IoT Devices
- Consumer Electronics
- Industrial Automation
- Features and Benefits:
- Low Noise Operation: Ensures minimal interference in sensitive electronics.
- High Efficiency: Reduces power consumption, enhancing battery life and system sustainability.
- Thermal Protection: Protects against overheating and enhances device longevity.
- Compact Size: Facilitates easy integration into various circuit designs.
- Additional Details:
- Package Type: SMD
- Operating Temperature Range: -40°C to 85°C
- Output Current: 1A