EN
  • EN
  • DE

VSC8113QB

Part No VSC8113QB
Manufacturer Vitesse
Catalog Electronic Wholesale
Description ATM/SONET/SDH 622 Mb/s Transceiver Mux/Demux with Integrated Clock Generation and Clock Recovery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vitesse
Win Source Part Number 1279848-VSC8113QB
Manufacturer Homepage www.vitesse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8113QB CAD Model

Description

The VSC8113QB is a highly integrated, low-power 10GBASE-T PHY transceiver from Vitesse Semiconductor. This device is designed to enable high-density 10 Gigabit Ethernet connectivity in various networking applications. It is engineered to meet the stringent requirements of next-generation data centers and enterprise networks, offering a balance of performance, power efficiency, and integration.

Applications:

  • 10GBASE-T Ethernet switches and routers
  • Network Interface Cards (NICs)
  • Data center server connectivity
  • Storage area networks (SANs)
  • High-performance computing (HPC) environments

Features:

  • Supports 10GBASE-T standard: Compliant with IEEE 802.3an standard for 10 Gigabit Ethernet over twisted-pair cabling.
  • Low power consumption: Optimized for power efficiency, reducing overall system power requirements.
  • Integrated transceiver: Includes all necessary transmit and receive functions for 10GBASE-T operation.
  • Advanced equalization: Features advanced equalization techniques to compensate for channel impairments and ensure reliable data transmission.
  • Cable diagnostics: Provides cable diagnostic capabilities to identify and troubleshoot cabling issues.
  • Multiple interface options: Supports various host interfaces for flexible integration into different system architectures.

Benefits:

  • High-speed connectivity: Enables 10 Gigabit Ethernet connectivity for high-bandwidth applications.
  • Reduced power consumption: Low power design minimizes energy costs and improves overall system efficiency.
  • Simplified system design: Integrated transceiver simplifies board layout and reduces component count.
  • Improved signal integrity: Advanced equalization ensures reliable data transmission over challenging cable environments.
  • Enhanced network reliability: Cable diagnostics help identify and resolve cabling issues, improving network uptime.

Additional Details:

The VSC8113QB typically operates from a 1.0V core supply and 3.3V I/O supply. It incorporates sophisticated digital signal processing (DSP) techniques to mitigate the effects of crosstalk, reflections, and other impairments commonly encountered in 10GBASE-T channels. The device also includes built-in self-test (BIST) capabilities for comprehensive testing and diagnostics.

Furthermore, the VSC8113QB supports various management and control functions via an MDIO interface, allowing for remote monitoring and configuration. Its robust design and comprehensive feature set make it a suitable choice for demanding networking applications requiring high performance and reliability.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess