EN
  • EN
  • DE
  • IT

VSC7146RH

Part No VSC7146RH
Manufacturer Vitesse
Catalog Electronic Wholesale
Description 2.5Gb/s, 20-Bit Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vitesse
Win Source Part Number 1279846-VSC7146RH
Manufacturer Homepage www.vitesse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7146RH CAD Model

Description

The VSC7146RH is a network processor manufactured by Vitesse Semiconductor. It's a high-performance device designed for use in advanced networking applications, particularly in carrier Ethernet and optical transport networks. It offers a rich set of features for packet processing, traffic management, and network synchronization.

Applications

  • Carrier Ethernet switches and routers
  • Optical transport network (OTN) equipment
  • Metro Ethernet access devices
  • Wireless backhaul equipment
  • Data center networking

Features

  • High-speed packet processing engine for wire-speed performance
  • Advanced traffic management capabilities, including QoS and shaping
  • Support for various Ethernet standards, including 10GE and 40GE
  • Integrated network synchronization features, such as Synchronous Ethernet (SyncE) and IEEE 1588
  • Flexible packet classification and filtering
  • Hardware-based security features
  • Programmable interface for customization

Benefits

  • High Performance: Enables wire-speed processing of network traffic, ensuring low latency and high throughput.
  • Advanced Traffic Management: Allows for prioritizing and shaping traffic to meet service-level agreements (SLAs).
  • Network Synchronization: Supports precise timing and synchronization, essential for applications like mobile backhaul and financial trading.
  • Security: Offers hardware-based security features to protect against network threats.
  • Flexibility: Provides a programmable interface for customization and adaptation to specific network requirements.

Additional Details

The VSC7146RH is typically implemented in a high-density BGA (Ball Grid Array) package. It requires a stable power supply and careful thermal management to ensure reliable operation. The device datasheet provides detailed information on power requirements, pin assignments, and operating conditions. Software development tools and libraries are available to facilitate programming and configuration of the device. It supports various network protocols, including Ethernet, VLAN, MPLS, and TCP/IP. It is crucial to consult the device datasheet and application notes for specific design and implementation guidelines. The operating temperature range is generally between -40°C and +85°C.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess