EN
  • EN
  • DE

STD_160_BLK

Part No STD_160_BLK
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Spacers, Standoffs
Description LED HOLDER TRI-LEAD BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Visual Communications Company - VCC
Series P-C-LITE®
Package Bulk
Product Status Obsolete
Color Black
Length 0.160" (4.06mm)
LED Tri-Lead
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 935274-STD_160_BLK
Ultra Librarian 3D Model Ultra Librarian STD_160_BLK CAD Model

Description

The STD_160_BLK is a black LED spacer manufactured by Visual Communications Company (VCC). This spacer is designed to provide a consistent and reliable method for mounting LEDs on printed circuit boards (PCBs). It ensures proper alignment and spacing, which is crucial for optimal performance and aesthetics in electronic displays and indicators.

Applications

  • LED Panel Displays
  • PCB Mounting of LEDs
  • Front Panel Indicators
  • Electronic Signage
  • General Electronics Assembly

Features

  • Material: Typically made from durable nylon or similar plastic material.
  • Color: Black, providing a clean and professional look.
  • Function: Provides consistent LED spacing and alignment on PCBs.
  • Design: Designed for easy insertion and secure retention.
  • Versatility: Suitable for a wide range of LED sizes and shapes.

Benefits

  • Consistent Spacing: Ensures uniform LED spacing, enhancing visual appeal.
  • Easy Assembly: Simplifies the LED mounting process, reducing assembly time.
  • Secure Mounting: Provides a stable and reliable connection between the LED and PCB.
  • Professional Appearance: Black color blends seamlessly with most electronic assemblies.
  • Protection: Helps protect LEDs from physical stress during assembly and operation.

Additional Details

The STD_160_BLK LED spacer is an essential component for any application requiring precise and consistent LED mounting. Its durable construction and user-friendly design make it a reliable choice for both high-volume manufacturing and small-scale projects. This spacer is often used in conjunction with other VCC products for a complete LED mounting solution.

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Lowest to $0.0891
Essentra Components
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess