EN
  • EN
  • DE

39100-2509

Part No 39100-2509
Manufacturer Molex, LLC
Catalog Terminal Blocks
Description 15.00mm Pitch Beau Eurostyle Two-Screw Terminal Strips, 9 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
Number of Circuits 9
Number of Rows 2
Orientation Vertical
RoHS Non-Compliant
Win Source Part Number 1029318-39100-2509
Categories Terminal Blocks
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39100-2509 CAD Model

Description

The 39100-2509 is a Micro-Fit 3.0 terminal block manufactured by Molex, LLC. It is part of the Micro-Fit 3.0 connector system, known for its compact design and reliable performance in high-density applications. This terminal block provides a secure and efficient method for connecting wires to a circuit board or other electrical components.

Applications

  • Consumer electronics
  • Industrial automation equipment
  • Telecommunications systems
  • Medical devices
  • Automotive electronics
  • Power supplies
  • Robotics

Features

  • Compact Micro-Fit 3.0 design for space-constrained applications
  • Positive locking mechanism for secure connections
  • Polarization feature to prevent mismating
  • Durable housing material for long-term reliability
  • Designed for use with Micro-Fit 3.0 crimp terminals
  • Various circuit sizes available

Benefits

  • Saves space on printed circuit boards
  • Ensures reliable electrical connections
  • Prevents accidental disconnections
  • Reduces the risk of damage from incorrect mating
  • Provides long-lasting performance in demanding environments
  • Compatible with a wide range of wire gauges

Additional Details

The 39100-2509 terminal block typically consists of a thermoplastic housing that provides excellent electrical insulation and mechanical strength. It is designed to be used with Molex's Micro-Fit 3.0 crimp terminals, which are available in various plating options to suit different application requirements. The positive locking mechanism ensures a secure connection by providing an audible click when the connector is fully mated. The polarization feature prevents accidental mis-mating, protecting the connector and connected equipment from damage. This connector system is commonly used in applications where space is limited and a reliable connection is critical.

You May Also Be Interested in

Amphenol Anytek
17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-18 AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess