EN
  • EN
  • DE

RT0603BRD07887R

Part No RT0603BRD07887R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835820-RT0603BRD07887R
Ultra Librarian 3D Model Ultra Librarian RT0603BRD07887R CAD Model

Description

The RT0603BRD07887R is a thick film chip resistor manufactured by Yageo. It is designed for general purpose applications where precise and stable resistance is needed. The 0603 package provides a small form factor for dense circuit board designs.

Applications:

  • Consumer Electronics: Commonly found in smartphones, tablets, and other portable devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Control Systems: Used in industrial equipment for precision resistance requirements in control and monitoring circuits.
  • Automotive Electronics: Employed in automotive control modules, sensors, and other electronic systems.
  • Medical Devices: Used in medical equipment where high precision and reliability are essential.
  • Power Supplies: Incorporated in power supplies for voltage regulation and current sensing purposes.

Features:

  • Small Size: 0603 package allows for high-density mounting.
  • High Stability: Thick film technology provides stable resistance values under varying operating conditions.
  • Tight Tolerance: Offers precise resistance value, ensuring accurate circuit performance.
  • RoHS Compliant: Environmentally friendly and meets RoHS standards.
  • Excellent Solderability: Designed for easy and reliable soldering using standard reflow processes.

Benefits:

  • Precise Resistance: Ensures accurate and reliable circuit operation.
  • Compact Design: Enables miniaturization of electronic devices.
  • Long-Term Stability: Maintains stable resistance values over time.
  • Cost-Effective: Offers a good balance between performance and cost.
  • Easy Assembly: Compatible with automated assembly processes.

Technical Specifications:

The RT0603BRD07887R has a resistance value of 887 Ω (Ohms). It is a thick film resistor in an 0603 package with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The power rating is typically 0.1W (1/10W). The operating temperature range is generally from -55°C to +155°C. The termination finish is typically matte tin, which ensures good solderability. This resistor is suitable for reflow soldering processes.

You May Also Be Interested in

Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess