EN
  • EN
  • DE

MKS4G034705B00KSSD

Part No MKS4G034705B00KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description Cap Film 0.47uF 400V PET 10% (26.5 X 6 X 15mm) Radial Plastic Rectangular Can 22.5mm 100C Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 470 nF
Case / Package Radial
Depth 6 mm
Dielectric PET
Dielectric Material Polyester
Height 15 mm
Insulation Resistance 4.7 GΩ
Lead/Base Style Straight
Lead Diameter 800 µm
Lead Length 6 mm
Lead Pitch 22.5 mm
Length 26.5 mm
Max Operating Temperature 100 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Temperature Coefficient -300 ppm/°C
Termination Radial
Tolerance 10 %
Type General Purpose
Voltage 400 V
Voltage Rating 400 V
Voltage Rating (AC) 200 V
Voltage Rating (DC) 400 V
Width 6 mm
Win Source Part Number 1154696-MKS4G034705B00KSSD
Categories Film Capacitors
Manufacturer WIMA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKS4G034705B00KSSD CAD Model

Description

The MKS4G034705B00KSSD is a metallized polyester film capacitor manufactured by WIMA. It belongs to the MKS4 series, known for its high pulse strength, excellent self-healing properties, and reliable performance in demanding applications. This capacitor is suitable for use in various electronic circuits, including power supplies, lighting, and audio equipment.

Applications

  • Power supplies (snubber, commutation)
  • Lighting (ballasts)
  • Audio equipment (coupling, decoupling)
  • Industrial electronics
  • Automotive electronics

Features

  • Metallized polyester film construction
  • High pulse strength
  • Excellent self-healing properties
  • High reliability
  • Flame retardant epoxy resin coating
  • RoHS compliant

Benefits

  • Handles high voltage and current pulses without degradation.
  • Maintains performance even after experiencing voltage breakdowns.
  • Ensures long-term reliable operation.
  • Safe operation due to flame retardant coating.

Additional Details

Capacitance: 0.47µF (0.47 microfarads)

Voltage: 400VDC

Tolerance: ±10%

Lead Spacing: 22.5mm

Temperature Range: -55°C to +100°C

Construction: Series stacked metallized polyester film

The MKS4G034705B00KSSD is a robust and reliable film capacitor suitable for a wide range of applications where high pulse strength and excellent self-healing properties are required. Its durable construction and flame-retardant coating ensure safe and long-term operation in demanding environments.

You May Also Be Interested in

Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess