EN
  • EN
  • DE

SML_190_GTP

Part No SML_190_GTP
Manufacturer Visual Communications Company - VCC
Catalog Optics - LEDs - Light Pipes
Description LENS GREEN FRESNEL RING SNAP IN  /  Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Lenses
Mfr Visual Communications Company - VCC
Package Bulk
Type Lens Cap
Color Green
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 4.9mm Dia
Lens Transparency Clear
Optical Pattern Fresnel Ring
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Type Panel Mount, Snap-In
Base Product Number SML_190
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9001.90.4000
Other Names SML 190 GTP,SML-190-GTP,SML190GTP,Q4774271AAAA
Standard Package 1,000
Win Source Part Number 1094104-SML_190_GTP
Ultra Librarian 3D Model Ultra Librarian SML_190_GTP CAD Model

Description

The SML_190_GTP is a round lens cap designed for use in panel mount and snap-in applications.

  • Type: Round Lens Cap
  • Applications: Panel Mount and Snap-In
  • Material: Clear Polycarbonate
  • Color: Green
  • Optical Pattern: Fresnel Ring
  • Lens Size: 4.9mm Dia
  • Application: General Purpose
  • Packaging: Bulk
  • Standard Package: 1,000
  • Compliance: REACH

You May Also Be Interested in

Rohm Semiconductor
LED GRN/YELLOW DIFFUSED 1315 SMD / Green, Yellow 572nm Green, 590nm Yellow LED Indication - Discrete 2.2V Green, 2.2V Yellow 0605 (1513 Metric)
Lowest to $0.6358
Rohm Semiconductor
Led, Red, 100Mcd, 630Nm Rohs Compliant: Yes
Lowest to $0.0895
OSRAM Opto Semiconductors Inc.
EMITTER IR / Infrared (IR) Emitter 950nm 2.9V 1.5A 224mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.7316
Rohm Semiconductor
LED, SMD, 1208, ORANGE; Luminous Intensity: 10mcd; Forward Current If Max: 20mA; Lens Shape: Rectangular; SVHC: No...
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3016
Rohm Semiconductor
LED ORANGE CLEAR 1006 SMD / Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Lowest to $0.0838
Bivar Inc.
LED AMBER CLEAR 1206 SMD / Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Visual Communications Company - VCC
LIGHT PIPE ROUND 4MM CLEAR / LED Light Pipe Round Vertical Clear Rigid
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED 0603 SMD / Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Lowest to $0.0755

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess