EN
  • EN
  • DE

S42180-06-T2-EA

Part No S42180-06-T2-EA
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED ZPOWER NEU WHITE 4000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Seoul Semiconductor Inc.
Series Z Power, P4
Packaging Reel package
Part Status Obsolete(EOL)
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 86 lm (80 lm ~ 91 lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 79 lm/W
CRI (Color Rendering Index) 93 (Typ)
Current - Max 800mA
Viewing Angle 124°
Mounting SMD
Package 2-SMD, Gull Wing, Exposed Pad
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.208" (5.28mm)
Thermal Resistance of Package 7.2°C/W
Win Source Part Number 793634-S42180-06-T2-EA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S42180-06-T2-EA CAD Model

Description

The Seoul Semiconductor Inc. S42180-06-T2-EA is an obsolete electronic component that belongs to the optoelectronics category.

  • Category: Optoelectronics
  • Popularity: Medium
  • Supply and Demand Status: limited
  • Series: Z Power, P4
  • Viewing Angle: 124°
  • CRI (Color Rendering Index): 93 (Typ)
  • Thermal Resistance: 7.2°C/W
  • Height Seated (Maximum): 0.208" (5.28mm)

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
Need more? Email Us
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess