The CM500 is a series of cartridge lamps manufactured by Visual Communications Company (VCC). These lamps are designed for panel mount indicator applications where easy installation and replacement are required. The CM500 series utilizes a cartridge design, allowing for quick and simple insertion and removal from the front of a panel. This feature minimizes downtime for maintenance and replacements. This part is now designated as END-OF-LIFE, so consider this when making a purchase.
Applications
- Panel mount indicators
- Control panels
- Instrumentation panels
- Industrial equipment
- Medical devices
Features
- Cartridge design: Allows for quick and easy lamp replacement.
- Panel mount: Designed for front panel mounting.
- Variety of colors: Available in various colors to meet different application requirements.
- Durable construction: Built to withstand harsh environments.
- Wide operating voltage range: Compatible with various voltage levels.
Benefits
- Reduced maintenance time: Cartridge design simplifies lamp replacement, reducing downtime.
- Easy installation: Panel mount design allows for easy installation and integration.
- Improved visibility: Bright illumination ensures clear indication.
- Increased reliability: Durable construction ensures long-lasting performance.
- Versatile application: Suitable for a wide range of panel mount indicator applications.
Additional Details
The CM500 series comes in various colors to suit different signaling needs. The cartridge design makes it easy to replace lamps without having to disassemble the entire panel. The rugged construction ensures that the lamps can withstand harsh environmental conditions. The CM500 series is designed for use with a variety of voltages depending on the specific lamp model. Consider the end-of-life status when planning long-term projects and look for replacement options if necessary.