EN
  • EN
  • DE

ZM4745A-07

Part No ZM4745A-07
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993287-ZM4745A-07
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZM4745A-07 CAD Model

Description

The ZM4745A-07 is a Zener diode manufactured by Vishay. This diode is designed to provide a stable reference voltage in various electronic circuits. It is characterized by its sharp reverse breakdown voltage and low dynamic impedance, making it suitable for voltage regulation, voltage clamping, and surge protection applications.

Applications

  • Voltage Regulation: Used to provide a stable output voltage in voltage regulators.
  • Voltage Clamping: Used to clamp voltage spikes and protect sensitive components.
  • Surge Protection: Used to protect electronic circuits from voltage surges.
  • Clipping Circuits: Shaping or limiting waveforms.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.

Features

  • Precise Zener Voltage: Provides a stable and accurate reference voltage.
  • Low Dynamic Impedance: Minimizes voltage variations with changes in current.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Small Package: Suitable for space-constrained applications.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage supply.
  • Protection Against Overvoltage: Clamps voltage spikes and protects sensitive components.
  • Robust Performance: High surge current capability makes it suitable for applications with transient current spikes.
  • Versatile Application: Suitable for a wide range of applications due to its stable performance characteristics.

Additional Details

The ZM4745A-07 has a Zener voltage of 16V. The diode is typically available in a small surface-mount package, such as SOD-123 or similar, for easy integration into electronic devices. The power dissipation rating will be defined in the datasheet, often around 1W. The operating temperature range is typically from -65°C to +175°C.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess