EN
  • EN
  • DE

TPS3702CX33DDCR

Part No TPS3702CX33DDCR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description High-Accuracy, Overvoltage and Undervoltage Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1272376-TPS3702CX33DDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3702
Introduction Date January 27, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3702CX33DDCR CAD Model

Description

Introducing the TPS3702CX33DDCR from Texas Instruments

The TPS3702CX33DDCR is a state-of-the-art voltage detector and supervisor IC designed by Texas Instruments, renowned for its precision and reliability. This compact, high-accuracy device is engineered to monitor voltage levels and provide system protection in a wide array of applications, from consumer electronics to industrial systems.

Key Features

  • High Accuracy: The TPS3702CX33DDCR boasts an impressive threshold accuracy of ±0.5%, ensuring precise voltage monitoring and system reliability.
  • Low Current Consumption: With a quiescent current of just 6.5 µA, this device is an excellent choice for power-sensitive applications, helping to extend battery life and reduce energy costs.
  • Wide Voltage Range: The device is capable of monitoring voltage levels from 0.4 V to 5.5 V, making it versatile for various circuits and systems.
  • Adjustable Delay Time: It features an adjustable delay time that can be set using an external capacitor, which allows for customized timing to meet specific system requirements.
  • Dual-Sense Inputs: The TPS3702CX33DDCR includes two independent sense inputs that provide under-voltage and over-voltage detection, enhancing the protection of critical system components.

Applications

The versatility of the TPS3702CX33DDCR extends to multiple applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor, microcontroller, or FPGA power supply monitoring
  • Industrial equipment and PLCs (Programmable Logic Controllers)
  • Automotive systems that require precise voltage supervision

Package and Quality

The TPS3702CX33DDCR comes in a compact, surface-mount SOT-23 package, which is suitable for space-constrained applications. Quality and reliability are assured, as Texas Instruments is committed to the highest standards of product excellence.

With its combination of features, the TPS3702CX33DDCR is an ideal solution for designers looking to incorporate a robust voltage supervision system that offers both flexibility and precision. Whether it's safeguarding sensitive electronics or ensuring the stability of power supplies, this device from Texas Instruments stands as a top-tier choice for voltage detection needs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2831 $51.3240
85+ $1.2019 $102.1615
130+ $1.1613 $150.9690
190+ $1.0800 $205.2000
245+ $1.0394 $254.6530
305+ $0.9988 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess